Vishay Intertechnology, Inc. Through Hole Resistors CMF60R47000JNBF

Description
470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R47000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R47000JNBF-ND
Through Hole Resistors CMF60R47000JNBF-ND
470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.47 OHM 1W 5% AXIAL - CMF60R47000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 5% AXIAL
CMF60R47000JNBF
RES 0.47 OHM 1W 5% AXIAL CMF60R47000JNBF
RES 0.47ohm 1W 5% AXIAL

RES 0.47ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,0.47Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 73C2882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.47Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
73C2882
Resistor,metal Film,0.47Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 73C2882
Resistor,Metal Film,0.47Ohms,500WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.47Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R47000JNBF-ND CMF60R47000JNBF 73C2882
Product Name Through Hole Resistors RES 0.47 OHM 1W 5% AXIAL Resistor,metal Film,0.47Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details