Vishay Intertechnology, Inc. RES 0.47 OHM 1W 2% AXIAL CMF60R47000GNR6

Description
RES 0.47ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.47ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1W 2% AXIAL - CMF60R47000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 2% AXIAL
CMF60R47000GNR6
RES 0.47 OHM 1W 2% AXIAL CMF60R47000GNR6
RES 0.47ohm 1W 2% AXIAL

RES 0.47ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R47000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R47000GNR6-ND
Through Hole Resistors CMF60R47000GNR6-ND
470 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.47Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 41C9262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.47Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
41C9262
Resistor,metal Film,0.47Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 41C9262
Resistor,Metal Film,0.47Ohms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.47Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R47000GNR6 CMF60R47000GNR6-ND 41C9262
Product Name RES 0.47 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,0.47Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers