Vishay Intertechnology, Inc. RES .47 OHM 1W 1% AXIAL CMF60R47000FNEB

Description
RES .47ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .47ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .47 OHM 1W 1% AXIAL - CMF60R47000FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 1W 1% AXIAL
CMF60R47000FNEB
RES .47 OHM 1W 1% AXIAL CMF60R47000FNEB
RES .47ohm 1W 1% AXIAL

RES .47ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R47000FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R47000FNEB-ND
Through Hole Resistors CMF60R47000FNEB-ND
470 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R47000FNEB CMF60R47000FNEB-ND
Product Name RES .47 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers