Vishay Intertechnology, Inc. RES .47 OHM 1W 1% AXIAL CMF60R47000FNBF

Description
RES .47ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .47ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .47 OHM 1W 1% AXIAL - CMF60R47000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 1W 1% AXIAL
CMF60R47000FNBF
RES .47 OHM 1W 1% AXIAL CMF60R47000FNBF
RES .47ohm 1W 1% AXIAL

RES .47ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R47000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R47000FNBF-ND
Through Hole Resistors CMF60R47000FNBF-ND
470 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R47000FNBF CMF60R47000FNBF-ND
Product Name RES .47 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details