Vishay Intertechnology, Inc. Through Hole Resistors CMF60R33000GNRE

Description
330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R33000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R33000GNRE-ND
Through Hole Resistors CMF60R33000GNRE-ND
330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60R33000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60R33000GNRE
Metal Film Resistors - CMF60R33000GNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 41C9253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
41C9253
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 41C9253
Resistor,Metal Film,0.33Ohms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.33Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R33000GNRE-ND CMF60R33000GNRE 41C9253
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details