Vishay Intertechnology, Inc. RES 0.33 OHM 1W 2% AXIAL CMF60R33000GNR6

Description
RES 0.33ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 1W 2% AXIAL - CMF60R33000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 1W 2% AXIAL
CMF60R33000GNR6
RES 0.33 OHM 1W 2% AXIAL CMF60R33000GNR6
RES 0.33ohm 1W 2% AXIAL

RES 0.33ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R33000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R33000GNR6-ND
Through Hole Resistors CMF60R33000GNR6-ND
330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 41C9254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
41C9254
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 41C9254
Resistor,Metal Film,0.33Ohms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.33Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R33000GNR6 CMF60R33000GNR6-ND 41C9254
Product Name RES 0.33 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details