Vishay Intertechnology, Inc. Through Hole Resistors CMF60R33000GNBF

Description
330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R33000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R33000GNBF-ND
Through Hole Resistors CMF60R33000GNBF-ND
330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60R33000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60R33000GNBF
Metal Film Resistors - CMF60R33000GNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 41C9252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
41C9252
Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 41C9252
Resistor,Metal Film,0.33Ohms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.33Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R33000GNBF-ND CMF60R33000GNBF 41C9252
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,0.33Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details