Vishay Intertechnology, Inc. RES .33 OHM 1W 1% AXIAL CMF60R33000FNBF

Description
RES .33ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .33ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 1W 1% AXIAL - CMF60R33000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1W 1% AXIAL
CMF60R33000FNBF
RES .33 OHM 1W 1% AXIAL CMF60R33000FNBF
RES .33ohm 1W 1% AXIAL

RES .33ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R33000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R33000FNBF-ND
Through Hole Resistors CMF60R33000FNBF-ND
330 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 0.33 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9247 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.33 Ohm, +/1 Percent, 200 Ppm Vishay
41C9247
Cmf60, 0.33 Ohm, +/1 Percent, 200 Ppm Vishay 41C9247
CMF60, 0.33 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.33 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R33000FNBF CMF60R33000FNBF-ND 41C9247
Product Name RES .33 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 0.33 Ohm, +/1 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details