Vishay Intertechnology, Inc. Through Hole Resistors CMF60R30000GNBF

Description
300 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R30000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R30000GNBF-ND
Through Hole Resistors CMF60R30000GNBF-ND
300 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF60R30000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60R30000GNBF
Vishay/DaleMetal Film Resistors - CMF60R30000GNBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,0.3Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 86H7494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.3Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
86H7494
Resistor,metal Film,0.3Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 86H7494
Resistor,Metal Film,0.3Ohms,500WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.3Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R30000GNBF-ND CMF60R30000GNBF 86H7494
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,0.3Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details