Vishay Intertechnology, Inc. RES .27 OHM 1W 1% AXIAL CMF60R27000FNEB

Description
RES .27ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .27ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .27 OHM 1W 1% AXIAL - CMF60R27000FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .27 OHM 1W 1% AXIAL
CMF60R27000FNEB
RES .27 OHM 1W 1% AXIAL CMF60R27000FNEB
RES .27ohm 1W 1% AXIAL

RES .27ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R27000FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R27000FNEB-ND
Through Hole Resistors CMF60R27000FNEB-ND
270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R27000FNEB CMF60R27000FNEB-ND
Product Name RES .27 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers