Vishay Intertechnology, Inc. Through Hole Resistors CMF60R27000FNBF

Description
270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R27000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R27000FNBF-ND
Through Hole Resistors CMF60R27000FNBF-ND
270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 mOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES .27 OHM 1W 1% AXIAL - CMF60R27000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .27 OHM 1W 1% AXIAL
CMF60R27000FNBF
RES .27 OHM 1W 1% AXIAL CMF60R27000FNBF
RES .27ohm 1W 1% AXIAL

RES .27ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 0.27 Ohm, +/1 Percent, 200 Ppm Vishay - 41C9241 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 0.27 Ohm, +/1 Percent, 200 Ppm Vishay
41C9241
Cmf60, 0.27 Ohm, +/1 Percent, 200 Ppm Vishay 41C9241
CMF60, 0.27 Ohm, +/- 1 Percent, 200 ppm

CMF60, 0.27 Ohm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R27000FNBF-ND CMF60R27000FNBF 41C9241
Product Name Through Hole Resistors RES .27 OHM 1W 1% AXIAL Cmf60, 0.27 Ohm, +/1 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers