Vishay Intertechnology, Inc. RES 0.24 OHM 1W 2% AXIAL CMF60R24000GNBF

Description
RES 0.24ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 0.24ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.24 OHM 1W 2% AXIAL - CMF60R24000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 1W 2% AXIAL
CMF60R24000GNBF
RES 0.24 OHM 1W 2% AXIAL CMF60R24000GNBF
RES 0.24ohm 1W 2% AXIAL

RES 0.24ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R24000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R24000GNBF-ND
Through Hole Resistors CMF60R24000GNBF-ND
240 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 41C9238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
41C9238
Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 41C9238
Resistor,Metal Film,0.24Ohms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,0.24Ohms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R24000GNBF CMF60R24000GNBF-ND 41C9238
Product Name RES 0.24 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,0.24Ohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2400 ohms 0.2400 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details