Vishay Intertechnology, Inc. RES 0.22 OHM 1W 5% AXIAL CMF60R22000JNBF

Description
RES 0.22ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1W 5% AXIAL - CMF60R22000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1W 5% AXIAL
CMF60R22000JNBF
RES 0.22 OHM 1W 5% AXIAL CMF60R22000JNBF
RES 0.22ohm 1W 5% AXIAL

RES 0.22ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R22000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R22000JNBF-ND
Through Hole Resistors CMF60R22000JNBF-ND
220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60 .22 5% T-00 B14 Vishay - 73R1068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 .22 5% T-00 B14 Vishay
73R1068
Cmf-60 .22 5% T-00 B14 Vishay 73R1068
CMF-60 .22 5% T-00 B14

CMF-60 .22 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60R22000JNBF CMF60R22000JNBF-ND 73R1068
Product Name RES 0.22 OHM 1W 5% AXIAL Through Hole Resistors Cmf-60 .22 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details