Vishay Intertechnology, Inc. Through Hole Resistors CMF60R15000GNEB

Description
150 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60R15000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R15000GNEB-ND
Through Hole Resistors CMF60R15000GNEB-ND
150 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 mOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 0.15 OHM 1W 2% AXIAL - CMF60R15000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 2% AXIAL
CMF60R15000GNEB
RES 0.15 OHM 1W 2% AXIAL CMF60R15000GNEB
RES 0.15ohm 1W 2% AXIAL

RES 0.15ohm 1W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60R15000GNEB-ND CMF60R15000GNEB
Product Name Through Hole Resistors RES 0.15 OHM 1W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details