Vishay Intertechnology, Inc. RES 0.1 OHM 1W 5% AXIAL CMF60R10000JNEK

Description
RES 0.1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1W 5% AXIAL - CMF60R10000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 5% AXIAL
CMF60R10000JNEK
RES 0.1 OHM 1W 5% AXIAL CMF60R10000JNEK
RES 0.1ohm 1W 5% AXIAL

RES 0.1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60R10000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60R10000JNEK-ND
Through Hole Resistors CMF60R10000JNEK-ND
100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60R10000JNEK CMF60R10000JNEK-ND
Product Name RES 0.1 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details