Vishay Intertechnology, Inc. Through Hole Resistors CMF609R7600FKR6

Description
9.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF609R7600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609R7600FKR6-ND
Through Hole Resistors CMF609R7600FKR6-ND
9.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.76 OHM 1W 1% AXIAL - CMF609R7600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1W 1% AXIAL
CMF609R7600FKR6
RES 9.76 OHM 1W 1% AXIAL CMF609R7600FKR6
RES 9.76ohm 1W 1% AXIAL

RES 9.76ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,9.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2314
Resistor,metal Film,9.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2314
Resistor,Metal Film,9.76Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.76Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609R7600FKR6-ND CMF609R7600FKR6 42C2314
Product Name Through Hole Resistors RES 9.76 OHM 1W 1% AXIAL Resistor,metal Film,9.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details