Vishay Intertechnology, Inc. Through Hole Resistors CMF609R6500FLBF

Description
9.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF609R6500FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609R6500FLBF-ND
Through Hole Resistors CMF609R6500FLBF-ND
9.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.65 OHM 1W 1% AXIAL - CMF609R6500FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.65 OHM 1W 1% AXIAL
CMF609R6500FLBF
RES 9.65 OHM 1W 1% AXIAL CMF609R6500FLBF
RES 9.65ohm 1W 1% AXIAL

RES 9.65ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 9.65 Ohm, +/1 Percent, 150 Ppm Vishay - 42C2312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 9.65 Ohm, +/1 Percent, 150 Ppm Vishay
42C2312
Cmf60, 9.65 Ohm, +/1 Percent, 150 Ppm Vishay 42C2312
CMF60, 9.65 Ohm, +/- 1 Percent, 150 ppm

CMF60, 9.65 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609R6500FLBF-ND CMF609R6500FLBF 42C2312
Product Name Through Hole Resistors RES 9.65 OHM 1W 1% AXIAL Cmf60, 9.65 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.65 ohms 9.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details