Vishay Intertechnology, Inc. Through Hole Resistors CMF609R5300FKBF

Description
9.53 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.53 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF609R5300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609R5300FKBF-ND
Through Hole Resistors CMF609R5300FKBF-ND
9.53 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF609R5300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF609R5300FKBF
Metal Film Resistors - CMF609R5300FKBF
Metal Film Resistors - Through Hole 1/2watt 9.53ohms 1%

Metal Film Resistors - Through Hole 1/2watt 9.53ohms 1%

Supplier's Site
Resistor,metal Film,9.53Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.53Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2309
Resistor,metal Film,9.53Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2309
Resistor,Metal Film,9.53Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.53Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609R5300FKBF-ND CMF609R5300FKBF 42C2309
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,9.53Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 9.53 ohms 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details