Vishay Intertechnology, Inc. RES 9.31 OHM 1W 1% AXIAL CMF609R3100FKR6

Description
RES 9.31ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1W 1% AXIAL - CMF609R3100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1W 1% AXIAL
CMF609R3100FKR6
RES 9.31 OHM 1W 1% AXIAL CMF609R3100FKR6
RES 9.31ohm 1W 1% AXIAL

RES 9.31ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609R3100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609R3100FKR6-ND
Through Hole Resistors CMF609R3100FKR6-ND
9.31 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.31Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.31Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2307
Resistor,metal Film,9.31Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2307
Resistor,Metal Film,9.31Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.31Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609R3100FKR6 CMF609R3100FKR6-ND 42C2307
Product Name RES 9.31 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.31Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details