Vishay Intertechnology, Inc. RES 9.1 OHM 1W 1% AXIAL CMF609R1000FKEK

Description
RES 9.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1W 1% AXIAL - CMF609R1000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1W 1% AXIAL
CMF609R1000FKEK
RES 9.1 OHM 1W 1% AXIAL CMF609R1000FKEK
RES 9.1ohm 1W 1% AXIAL

RES 9.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609R1000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609R1000FKEK-ND
Through Hole Resistors CMF609R1000FKEK-ND
9.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609R1000FKEK CMF609R1000FKEK-ND
Product Name RES 9.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers