Vishay Intertechnology, Inc. Through Hole Resistors CMF609R0900FKR6

Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF609R0900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609R0900FKR6-ND
Through Hole Resistors CMF609R0900FKR6-ND
9.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.09 OHM 1W 1% AXIAL - CMF609R0900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1W 1% AXIAL
CMF609R0900FKR6
RES 9.09 OHM 1W 1% AXIAL CMF609R0900FKR6
RES 9.09ohm 1W 1% AXIAL

RES 9.09ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2304
Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2304
Resistor,Metal Film,9.09Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.09Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609R0900FKR6-ND CMF609R0900FKR6 42C2304
Product Name Through Hole Resistors RES 9.09 OHM 1W 1% AXIAL Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details