Vishay Intertechnology, Inc. RES 9.09 OHM 1W 1% AXIAL CMF609R0900FKBF

Description
RES 9.09ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1W 1% AXIAL - CMF609R0900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1W 1% AXIAL
CMF609R0900FKBF
RES 9.09 OHM 1W 1% AXIAL CMF609R0900FKBF
RES 9.09ohm 1W 1% AXIAL

RES 9.09ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609R0900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609R0900FKBF-ND
Through Hole Resistors CMF609R0900FKBF-ND
9.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2303
Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2303
Resistor,Metal Film,9.09Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.09Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609R0900FKBF CMF609R0900FKBF-ND 42C2303
Product Name RES 9.09 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details