Vishay Intertechnology, Inc. RES 9.76M OHM 1W 1% AXIAL CMF609M7600FKRE112

Description
RES 9.76Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76M OHM 1W 1% AXIAL - CMF609M7600FKRE112 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76M OHM 1W 1% AXIAL
CMF609M7600FKRE112
RES 9.76M OHM 1W 1% AXIAL CMF609M7600FKRE112
RES 9.76Mohm 1W 1% AXIAL

RES 9.76Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609M7600FKRE112-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609M7600FKRE112-ND
Through Hole Resistors CMF609M7600FKRE112-ND
9.76 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609M7600FKRE112 CMF609M7600FKRE112-ND
Product Name RES 9.76M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details