VISHAY INTERTECHNOLOGY, INC.
CMF609M7600FKEA112 -- RES 9.76M OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 9.76M OHM 1W 1% AXIAL
CMF609M7600FKEA112
Description
RES 9.76Mohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 9.76Mohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF609M7600FKEA112 |
|
Product Name
|
RES 9.76M OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1000 ohms
View Details
3 suppliers