Vishay Precision Group Resistor, Metal Film, 9.1Mohm, 1W, 5%; Resistance Vishay CMF609M1000JKEA

Description
RESISTOR, METAL FILM, 9.1MOHM, 1W, 5%; Resistance:9.1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 9.1MOHM, 1W, 5%; Resistance:9.1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 9.1Mohm, 1W, 5%; Resistance Vishay - 14R5291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 9.1Mohm, 1W, 5%; Resistance Vishay
14R5291
Resistor, Metal Film, 9.1Mohm, 1W, 5%; Resistance Vishay 14R5291
RESISTOR, METAL FILM, 9.1MOHM, 1W, 5%; Resistance:9.1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 9.1MOHM, 1W, 5%; Resistance:9.1Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14R5291
Product Name Resistor, Metal Film, 9.1Mohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 9.10E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details