Vishay Intertechnology, Inc. RES 9.1M OHM 1W 0.5% AXIAL CMF609M1000DHBF

Description
RES 9.1Mohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 9.1Mohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1W 0.5% AXIAL - CMF609M1000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1W 0.5% AXIAL
CMF609M1000DHBF
RES 9.1M OHM 1W 0.5% AXIAL CMF609M1000DHBF
RES 9.1Mohm 1W 0.5% AXIAL

RES 9.1Mohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF609M1000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609M1000DHBF-ND
Through Hole Resistors CMF609M1000DHBF-ND
9.1 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 MOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 9.1 Mohm, +/0.5 Percent, 50 Ppm Vishay - 42C2302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 9.1 Mohm, +/0.5 Percent, 50 Ppm Vishay
42C2302
Cmf60, 9.1 Mohm, +/0.5 Percent, 50 Ppm Vishay 42C2302
CMF60, 9.1 MOhm, +/- 0.5 Percent, 50 ppm

CMF60, 9.1 MOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609M1000DHBF CMF609M1000DHBF-ND 42C2302
Product Name RES 9.1M OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 9.1 Mohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.10E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details