Vishay Intertechnology, Inc. Through Hole Resistors CMF609K7600BEBF

Description
9.76 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF609K7600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K7600BEBF-ND
Through Hole Resistors CMF609K7600BEBF-ND
9.76 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.76 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF609K7600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF609K7600BEBF
Vishay/DaleMetal Film Resistors - CMF609K7600BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,97.6Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 50B2688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,97.6Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
50B2688
Resistor,metal Film,97.6Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 50B2688
Resistor,Metal Film,97.6KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,97.6KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609K7600BEBF-ND CMF609K7600BEBF 50B2688
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,97.6Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details