Vishay Intertechnology, Inc. RES 9.53K OHM 1W 1% AXIAL CMF609K5300FKRE70

Description
RES 9.53Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1W 1% AXIAL - CMF609K5300FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1W 1% AXIAL
CMF609K5300FKRE70
RES 9.53K OHM 1W 1% AXIAL CMF609K5300FKRE70
RES 9.53Kohm 1W 1% AXIAL

RES 9.53Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609K5300FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K5300FKRE70-ND
Through Hole Resistors CMF609K5300FKRE70-ND
9.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609K5300FKRE70 CMF609K5300FKRE70-ND
Product Name RES 9.53K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers