Vishay Intertechnology, Inc. RES 9.31K OHM 1W 0.1% AXIAL CMF609K3100BHEB

Description
RES 9.31Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1W 0.1% AXIAL - CMF609K3100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1W 0.1% AXIAL
CMF609K3100BHEB
RES 9.31K OHM 1W 0.1% AXIAL CMF609K3100BHEB
RES 9.31Kohm 1W 0.1% AXIAL

RES 9.31Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609K3100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K3100BHEB-ND
Through Hole Resistors CMF609K3100BHEB-ND
9.31 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.31 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609K3100BHEB CMF609K3100BHEB-ND
Product Name RES 9.31K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details