Vishay Intertechnology, Inc. RES 9.09K OHM 1W 1% AXIAL CMF609K0900FKR6

Description
RES 9.09Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1W 1% AXIAL - CMF609K0900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1W 1% AXIAL
CMF609K0900FKR6
RES 9.09K OHM 1W 1% AXIAL CMF609K0900FKR6
RES 9.09Kohm 1W 1% AXIAL

RES 9.09Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609K0900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K0900FKR6-ND
Through Hole Resistors CMF609K0900FKR6-ND
9.09 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2290
Resistor,metal Film,9.09Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2290
Resistor,Metal Film,9.09KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,9.09KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609K0900FKR6 CMF609K0900FKR6-ND 42C2290
Product Name RES 9.09K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.09Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details