Vishay Intertechnology, Inc. RES 9.09K OHM 1W 1% AXIAL CMF609K0900FKEA

Description
RES 9.09Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1W 1% AXIAL - CMF609K0900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1W 1% AXIAL
CMF609K0900FKEA
RES 9.09K OHM 1W 1% AXIAL CMF609K0900FKEA
RES 9.09Kohm 1W 1% AXIAL

RES 9.09Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609K0900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K0900FKEA-ND
Through Hole Resistors CMF609K0900FKEA-ND
9.09 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609K0900FKEA CMF609K0900FKEA-ND
Product Name RES 9.09K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers