Vishay Intertechnology, Inc. Through Hole Resistors CMF609K0010BER6

Description
9.001 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.001 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF609K0010BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K0010BER6-ND
Through Hole Resistors CMF609K0010BER6-ND
9.001 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.001 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9.001K OHM 1W 0.1% AXIAL - CMF609K0010BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.001K OHM 1W 0.1% AXIAL
CMF609K0010BER6
RES 9.001K OHM 1W 0.1% AXIAL CMF609K0010BER6
RES 9.001Kohm 1W 0.1% AXIAL

RES 9.001Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2283
Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2283
CMF60, 9.001 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 9.001 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609K0010BER6-ND CMF609K0010BER6 42C2283
Product Name Through Hole Resistors RES 9.001K OHM 1W 0.1% AXIAL Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details