Vishay Intertechnology, Inc. Metal Film Resistors - CMF609K0010BEEB

Description
Metal Film Resistors - Through Hole CMF-60 9.001K .1% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 9.001K .1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF609K0010BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF609K0010BEEB
Metal Film Resistors - CMF609K0010BEEB
Metal Film Resistors - Through Hole CMF-60 9.001K .1% T-9 EB e3

Metal Film Resistors - Through Hole CMF-60 9.001K .1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF609K0010BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K0010BEEB-ND
Through Hole Resistors CMF609K0010BEEB-ND
9.001 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.001 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609K0010BEEB CMF609K0010BEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details