Vishay Intertechnology, Inc. RES 9.001K OHM 1W 0.1% AXIAL CMF609K0010BEBF

Description
RES 9.001Kohm 1W 0.1% AXIAL
Request a Quote
Description
RES 9.001Kohm 1W 0.1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9.001K OHM 1W 0.1% AXIAL - CMF609K0010BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.001K OHM 1W 0.1% AXIAL
CMF609K0010BEBF
RES 9.001K OHM 1W 0.1% AXIAL CMF609K0010BEBF
RES 9.001Kohm 1W 0.1% AXIAL

RES 9.001Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C2282 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C2282
Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C2282
CMF60, 9.001 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 9.001 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF609K0010BEBF 42C2282
Product Name RES 9.001K OHM 1W 0.1% AXIAL Cmf60, 9.001 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers