Vishay Intertechnology, Inc. Through Hole Resistors CMF609K0000BHR6

Description
9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF609K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K0000BHR6-ND
Through Hole Resistors CMF609K0000BHR6-ND
9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 9K OHM 1W 0.1% AXIAL - CMF609K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1W 0.1% AXIAL
CMF609K0000BHR6
RES 9K OHM 1W 0.1% AXIAL CMF609K0000BHR6
RES 9Kohm 1W 0.1% AXIAL

RES 9Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C2280 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C2280
Cmf60, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C2280
CMF60, 9 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 9 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF609K0000BHR6-ND CMF609K0000BHR6 42C2280
Product Name Through Hole Resistors RES 9K OHM 1W 0.1% AXIAL Cmf60, 9 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details