Vishay Intertechnology, Inc. RES 9K OHM 1W 0.1% AXIAL CMF609K0000BHEK

Description
RES 9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1W 0.1% AXIAL - CMF609K0000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1W 0.1% AXIAL
CMF609K0000BHEK
RES 9K OHM 1W 0.1% AXIAL CMF609K0000BHEK
RES 9Kohm 1W 0.1% AXIAL

RES 9Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609K0000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K0000BHEK-ND
Through Hole Resistors CMF609K0000BHEK-ND
9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609K0000BHEK CMF609K0000BHEK-ND
Product Name RES 9K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details