Vishay Intertechnology, Inc. RES 9K OHM 1W 0.1% AXIAL CMF609K0000BHBF

Description
RES 9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1W 0.1% AXIAL - CMF609K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1W 0.1% AXIAL
CMF609K0000BHBF
RES 9K OHM 1W 0.1% AXIAL CMF609K0000BHBF
RES 9Kohm 1W 0.1% AXIAL

RES 9Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF609K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF609K0000BHBF-ND
Through Hole Resistors CMF609K0000BHBF-ND
9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF609K0000BHBF CMF609K0000BHBF-ND
Product Name RES 9K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers