Vishay Intertechnology, Inc. RES 998 OHM 1W 0.1% AXIAL CMF60998R00BEEB

Description
RES 998ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 998ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 998 OHM 1W 0.1% AXIAL - CMF60998R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 998 OHM 1W 0.1% AXIAL
CMF60998R00BEEB
RES 998 OHM 1W 0.1% AXIAL CMF60998R00BEEB
RES 998ohm 1W 0.1% AXIAL

RES 998ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60998R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60998R00BEEB-ND
Through Hole Resistors CMF60998R00BEEB-ND
998 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

998 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60998R00BEEB CMF60998R00BEEB-ND
Product Name RES 998 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 998 ohms 998 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers