Vishay Intertechnology, Inc. RES 998 OHM 1W 0.1% AXIAL CMF60998R00BEBF

Description
RES 998ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 998ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 998 OHM 1W 0.1% AXIAL - CMF60998R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 998 OHM 1W 0.1% AXIAL
CMF60998R00BEBF
RES 998 OHM 1W 0.1% AXIAL CMF60998R00BEBF
RES 998ohm 1W 0.1% AXIAL

RES 998ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60998R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60998R00BEBF-ND
Through Hole Resistors CMF60998R00BEBF-ND
998 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

998 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C2384 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C2384
Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C2384
CMF60, 998 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 998 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60998R00BEBF CMF60998R00BEBF-ND 42C2384
Product Name RES 998 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 998 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 998 ohms 998 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers