Vishay Intertechnology, Inc. Metal Film Resistors - CMF60990R00BEEB

Description
Metal Film Resistors - Through Hole CMF-60 990 .1% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 990 .1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60990R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60990R00BEEB
Metal Film Resistors - CMF60990R00BEEB
Metal Film Resistors - Through Hole CMF-60 990 .1% T-9 EB e3

Metal Film Resistors - Through Hole CMF-60 990 .1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF60990R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60990R00BEEB-ND
Through Hole Resistors CMF60990R00BEEB-ND
990 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

990 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60990R00BEEB CMF60990R00BEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details