Vishay Intertechnology, Inc. RES 990K OHM 1W 0.1% AXIAL CMF60990K00BHBF

Description
RES 990Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 990Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 990K OHM 1W 0.1% AXIAL - CMF60990K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 990K OHM 1W 0.1% AXIAL
CMF60990K00BHBF
RES 990K OHM 1W 0.1% AXIAL CMF60990K00BHBF
RES 990Kohm 1W 0.1% AXIAL

RES 990Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60990K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60990K00BHBF-ND
Through Hole Resistors CMF60990K00BHBF-ND
990 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

990 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 990 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C2378 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 990 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C2378
Cmf60, 990 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C2378
CMF60, 990 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 990 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60990K00BHBF CMF60990K00BHBF-ND 42C2378
Product Name RES 990K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 990 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 990000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details