Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF60988R00BHEB

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 988 .1% T-2 EB e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 988 .1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60988R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60988R00BHEB
Vishay/DaleMetal Film Resistors - CMF60988R00BHEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 988 .1% T-2 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 988 .1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF60988R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60988R00BHEB-ND
Through Hole Resistors CMF60988R00BHEB-ND
988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

988 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60988R00BHEB CMF60988R00BHEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details