Vishay Intertechnology, Inc. RES 97.6K OHM 1W 0.1% AXIAL CMF6097K600BEEK

Description
RES 97.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1W 0.1% AXIAL - CMF6097K600BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1W 0.1% AXIAL
CMF6097K600BEEK
RES 97.6K OHM 1W 0.1% AXIAL CMF6097K600BEEK
RES 97.6Kohm 1W 0.1% AXIAL

RES 97.6Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6097K600BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6097K600BEEK-ND
Through Hole Resistors CMF6097K600BEEK-ND
97.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

97.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6097K600BEEK CMF6097K600BEEK-ND
Product Name RES 97.6K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers