Vishay Intertechnology, Inc. RES 96.25 OHM 1W 0.1% AXIAL CMF6096R250BHEA

Description
RES 96.25ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 96.25ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.25 OHM 1W 0.1% AXIAL - CMF6096R250BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.25 OHM 1W 0.1% AXIAL
CMF6096R250BHEA
RES 96.25 OHM 1W 0.1% AXIAL CMF6096R250BHEA
RES 96.25ohm 1W 0.1% AXIAL

RES 96.25ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6096R250BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6096R250BHEA-ND
Through Hole Resistors CMF6096R250BHEA-ND
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6096R250BHEA CMF6096R250BHEA-ND
Product Name RES 96.25 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.25 ohms 96.25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers