Vishay Intertechnology, Inc. Through Hole Resistors CMF6096R250BER6

Description
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6096R250BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6096R250BER6-ND
Through Hole Resistors CMF6096R250BER6-ND
96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

96.25 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 96.25 OHM 1W 0.1% AXIAL - CMF6096R250BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.25 OHM 1W 0.1% AXIAL
CMF6096R250BER6
RES 96.25 OHM 1W 0.1% AXIAL CMF6096R250BER6
RES 96.25ohm 1W 0.1% AXIAL

RES 96.25ohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 96.25 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C2362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 96.25 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C2362
Cmf60, 96.25 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C2362
CMF60, 96.25 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 96.25 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6096R250BER6-ND CMF6096R250BER6 42C2362
Product Name Through Hole Resistors RES 96.25 OHM 1W 0.1% AXIAL Cmf60, 96.25 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 96.25 ohms 96.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers