Vishay Intertechnology, Inc. RES 95.3K OHM 1W 1% AXIAL CMF6095K300FKRE

Description
RES 95.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1W 1% AXIAL - CMF6095K300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1W 1% AXIAL
CMF6095K300FKRE
RES 95.3K OHM 1W 1% AXIAL CMF6095K300FKRE
RES 95.3Kohm 1W 1% AXIAL

RES 95.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6095K300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6095K300FKRE-ND
Through Hole Resistors CMF6095K300FKRE-ND
95.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6095K300FKRE CMF6095K300FKRE-ND
Product Name RES 95.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details