Vishay Intertechnology, Inc. RES 95.3K OHM 1W 1% AXIAL CMF6095K300FKR6

Description
RES 95.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1W 1% AXIAL - CMF6095K300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1W 1% AXIAL
CMF6095K300FKR6
RES 95.3K OHM 1W 1% AXIAL CMF6095K300FKR6
RES 95.3Kohm 1W 1% AXIAL

RES 95.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6095K300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6095K300FKR6-ND
Through Hole Resistors CMF6095K300FKR6-ND
95.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,953Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,953Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2360
Resistor,metal Film,953Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2360
Resistor,Metal Film,953KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,953KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6095K300FKR6 CMF6095K300FKR6-ND 42C2360
Product Name RES 95.3K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,953Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details