Vishay Intertechnology, Inc. RES 95.3K OHM 1W 1% AXIAL CMF6095K300FHBF

Description
RES 95.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1W 1% AXIAL - CMF6095K300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1W 1% AXIAL
CMF6095K300FHBF
RES 95.3K OHM 1W 1% AXIAL CMF6095K300FHBF
RES 95.3Kohm 1W 1% AXIAL

RES 95.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6095K300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6095K300FHBF-ND
Through Hole Resistors CMF6095K300FHBF-ND
95.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

95.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6095K300FHBF CMF6095K300FHBF-ND
Product Name RES 95.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers