Vishay Intertechnology, Inc. RES 93.1 OHM 1W 0.5% AXIAL CMF6093R100DERE

Description
RES 93.1ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 0.5% AXIAL - CMF6093R100DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 0.5% AXIAL
CMF6093R100DERE
RES 93.1 OHM 1W 0.5% AXIAL CMF6093R100DERE
RES 93.1ohm 1W 0.5% AXIAL

RES 93.1ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6093R100DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6093R100DERE-ND
Through Hole Resistors CMF6093R100DERE-ND
93.1 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6093R100DERE CMF6093R100DERE-ND
Product Name RES 93.1 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers