Vishay Intertechnology, Inc. RES 93.1 OHM 1W 0.5% AXIAL CMF6093R100DEEB

Description
RES 93.1ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 0.5% AXIAL - CMF6093R100DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 0.5% AXIAL
CMF6093R100DEEB
RES 93.1 OHM 1W 0.5% AXIAL CMF6093R100DEEB
RES 93.1ohm 1W 0.5% AXIAL

RES 93.1ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6093R100DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6093R100DEEB-ND
Through Hole Resistors CMF6093R100DEEB-ND
93.1 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

93.1 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6093R100DEEB CMF6093R100DEEB-ND
Product Name RES 93.1 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details